Vishay Intertechnology, Inc. Through Hole Resistors CMF65604K00FHEA

Description
604 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65604K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65604K00FHEA-ND
Through Hole Resistors CMF65604K00FHEA-ND
604 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 604K OHM 1W 1% AXIAL - CMF65604K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1W 1% AXIAL
CMF65604K00FHEA
RES 604K OHM 1W 1% AXIAL CMF65604K00FHEA
RES 604Kohm 1W 1% AXIAL

RES 604Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65604K00FHEA-ND CMF65604K00FHEA
Product Name Through Hole Resistors RES 604K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details