Vishay Precision Group Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay CMF6550R000FKEB

Description
Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5909 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5909
Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5909
Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52X5909
Product Name Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details