Vishay Intertechnology, Inc. RES 4.22M OHM 1W 1% AXIAL CMF654M2200FKEB

Description
RES 4.22Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1W 1% AXIAL - CMF654M2200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1W 1% AXIAL
CMF654M2200FKEB
RES 4.22M OHM 1W 1% AXIAL CMF654M2200FKEB
RES 4.22Mohm 1W 1% AXIAL

RES 4.22Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M2200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M2200FKEB-ND
Through Hole Resistors CMF654M2200FKEB-ND
4.22 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654M2200FKEB CMF654M2200FKEB-ND
Product Name RES 4.22M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details