Vishay Intertechnology, Inc. RES 4.22M OHM 1W 1% AXIAL CMF654M2200FKBF

Description
RES 4.22Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1W 1% AXIAL - CMF654M2200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1W 1% AXIAL
CMF654M2200FKBF
RES 4.22M OHM 1W 1% AXIAL CMF654M2200FKBF
RES 4.22Mohm 1W 1% AXIAL

RES 4.22Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M2200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M2200FKBF-ND
Through Hole Resistors CMF654M2200FKBF-ND
4.22 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF654M2200FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M2200FKBF
Through Hole Resistors CMF654M2200FKBF
RES 4.22M OHM 1.5W 1% AXIAL

RES 4.22M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M2200FKBF CMF654M2200FKBF-ND CMF654M2200FKBF
Product Name RES 4.22M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details