Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF654M0200FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 4.02M 1% T-1 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 4.02M 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF654M0200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF654M0200FKBF
Vishay/DaleMetal Film Resistors - CMF654M0200FKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 4.02M 1% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-65 4.02M 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF654M0200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M0200FKBF-ND
Through Hole Resistors CMF654M0200FKBF-ND
4.02 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF654M0200FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M0200FKBF
Through Hole Resistors CMF654M0200FKBF
RES 4.02M OHM 1.5W 1% AXIAL

RES 4.02M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M0200FKBF CMF654M0200FKBF-ND CMF654M0200FKBF
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details