Vishay Intertechnology, Inc. Metal Film Resistors - CMF654M0200FHEK

Description
Metal Film Resistors - Through Hole CMF-65 4.02M 1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-65 4.02M 1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF654M0200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF654M0200FHEK
Metal Film Resistors - CMF654M0200FHEK
Metal Film Resistors - Through Hole CMF-65 4.02M 1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-65 4.02M 1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF654M0200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M0200FHEK-ND
Through Hole Resistors CMF654M0200FHEK-ND
4.02 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF654M0200FHEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M0200FHEK
Through Hole Resistors CMF654M0200FHEK
RES 4.02M OHM 1.5W 1% AXIAL

RES 4.02M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M0200FHEK CMF654M0200FHEK-ND CMF654M0200FHEK
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details