Vishay Intertechnology, Inc. RES 4.02M OHM 1W 0.25% AXIAL CMF654M0200CHR6

Description
RES 4.02Mohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1W 0.25% AXIAL - CMF654M0200CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1W 0.25% AXIAL
CMF654M0200CHR6
RES 4.02M OHM 1W 0.25% AXIAL CMF654M0200CHR6
RES 4.02Mohm 1W 0.25% AXIAL

RES 4.02Mohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M0200CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M0200CHR6-ND
Through Hole Resistors CMF654M0200CHR6-ND
4.02 MOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654M0200CHR6 CMF654M0200CHR6-ND
Product Name RES 4.02M OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers