Vishay Intertechnology, Inc. RES 4.02M OHM 1W 0.25% AXIAL CMF654M0200CHEB

Description
RES 4.02Mohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1W 0.25% AXIAL - CMF654M0200CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1W 0.25% AXIAL
CMF654M0200CHEB
RES 4.02M OHM 1W 0.25% AXIAL CMF654M0200CHEB
RES 4.02Mohm 1W 0.25% AXIAL

RES 4.02Mohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M0200CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M0200CHEB-ND
Through Hole Resistors CMF654M0200CHEB-ND
4.02 MOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654M0200CHEB CMF654M0200CHEB-ND
Product Name RES 4.02M OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers