Vishay Intertechnology, Inc. RES 4M OHM 1W 1% AXIAL CMF654M0000FKBF

Description
RES 4Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1W 1% AXIAL - CMF654M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1W 1% AXIAL
CMF654M0000FKBF
RES 4M OHM 1W 1% AXIAL CMF654M0000FKBF
RES 4Mohm 1W 1% AXIAL

RES 4Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF654M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF654M0000FKBF-ND
Through Hole Resistors 541-CMF654M0000FKBF-ND
4 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 4M 1% T-1 B14 Vishay - 16M1967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 4M 1% T-1 B14 Vishay
16M1967
Cmf-65 4M 1% T-1 B14 Vishay 16M1967
CMF-65 4M 1% T-1 B14

CMF-65 4M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF654M0000FKBF 541-CMF654M0000FKBF-ND 16M1967
Product Name RES 4M OHM 1W 1% AXIAL Through Hole Resistors Cmf-65 4M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details