Vishay Intertechnology, Inc. RES 4M OHM 1W .1% AXIAL CMF654M0000BHBF

Description
RES 4Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1W .1% AXIAL - CMF654M0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1W .1% AXIAL
CMF654M0000BHBF
RES 4M OHM 1W .1% AXIAL CMF654M0000BHBF
RES 4Mohm 1W .1% AXIAL

RES 4Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M0000BHBF-ND
Through Hole Resistors CMF654M0000BHBF-ND
4 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654M0000BHBF CMF654M0000BHBF-ND
Product Name RES 4M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details