Vishay Intertechnology, Inc. RES 4.75K OHM 1W 1% AXIAL CMF654K7500FNEB11

Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 1% AXIAL - CMF654K7500FNEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 1% AXIAL
CMF654K7500FNEB11
RES 4.75K OHM 1W 1% AXIAL CMF654K7500FNEB11
RES 4.75Kohm 1W 1% AXIAL

RES 4.75Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K7500FNEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K7500FNEB11-ND
Through Hole Resistors CMF654K7500FNEB11-ND
4.75 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K7500FNEB11 CMF654K7500FNEB11-ND
Product Name RES 4.75K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details