Vishay Intertechnology, Inc. RES 4.75K OHM 1W 1% AXIAL CMF654K7500FHRE11

Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 1% AXIAL - CMF654K7500FHRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 1% AXIAL
CMF654K7500FHRE11
RES 4.75K OHM 1W 1% AXIAL CMF654K7500FHRE11
RES 4.75Kohm 1W 1% AXIAL

RES 4.75Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K7500FHRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K7500FHRE11-ND
Through Hole Resistors CMF654K7500FHRE11-ND
4.75 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K7500FHRE11 CMF654K7500FHRE11-ND
Product Name RES 4.75K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers