Vishay Intertechnology, Inc. RES 4.7K OHM 1W 1% AXIAL CMF654K7000FKEB

Description
RES 4.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1W 1% AXIAL - CMF654K7000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 1% AXIAL
CMF654K7000FKEB
RES 4.7K OHM 1W 1% AXIAL CMF654K7000FKEB
RES 4.7Kohm 1W 1% AXIAL

RES 4.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K7000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K7000FKEB-ND
Through Hole Resistors CMF654K7000FKEB-ND
4.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K7000FKEB CMF654K7000FKEB-ND
Product Name RES 4.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details