Vishay Intertechnology, Inc. RES 4.7K OHM 1W 1% AXIAL CMF654K7000FKEA

Description
RES 4.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1W 1% AXIAL - CMF654K7000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 1% AXIAL
CMF654K7000FKEA
RES 4.7K OHM 1W 1% AXIAL CMF654K7000FKEA
RES 4.7Kohm 1W 1% AXIAL

RES 4.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K7000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K7000FKEA-ND
Through Hole Resistors CMF654K7000FKEA-ND
4.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K7000FKEA CMF654K7000FKEA-ND
Product Name RES 4.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details