Vishay Intertechnology, Inc. RES 4.59K OHM 1W 0.1% AXIAL CMF654K5900BEEA

Description
RES 4.59Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1W 0.1% AXIAL - CMF654K5900BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1W 0.1% AXIAL
CMF654K5900BEEA
RES 4.59K OHM 1W 0.1% AXIAL CMF654K5900BEEA
RES 4.59Kohm 1W 0.1% AXIAL

RES 4.59Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K5900BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K5900BEEA-ND
Through Hole Resistors CMF654K5900BEEA-ND
4.59 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.59 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K5900BEEA CMF654K5900BEEA-ND
Product Name RES 4.59K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details