Vishay Intertechnology, Inc. RES 4.42K OHM 1W 1% AXIAL CMF654K4200FKEA70

Description
RES 4.42Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1W 1% AXIAL - CMF654K4200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1W 1% AXIAL
CMF654K4200FKEA70
RES 4.42K OHM 1W 1% AXIAL CMF654K4200FKEA70
RES 4.42Kohm 1W 1% AXIAL

RES 4.42Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K4200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K4200FKEA70-ND
Through Hole Resistors CMF654K4200FKEA70-ND
4.42 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K4200FKEA70 CMF654K4200FKEA70-ND
Product Name RES 4.42K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details