Vishay Intertechnology, Inc. RES 4.32K OHM 1W 1% AXIAL CMF654K3200FKR6

Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1W 1% AXIAL - CMF654K3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1W 1% AXIAL
CMF654K3200FKR6
RES 4.32K OHM 1W 1% AXIAL CMF654K3200FKR6
RES 4.32Kohm 1W 1% AXIAL

RES 4.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K3200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K3200FKR6-ND
Through Hole Resistors CMF654K3200FKR6-ND
4.32 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K3200FKR6 CMF654K3200FKR6-ND
Product Name RES 4.32K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details