Vishay Intertechnology, Inc. RES 4.22K OHM 1W 1% AXIAL CMF654K2200FKRE

Description
RES 4.22Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1W 1% AXIAL - CMF654K2200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1W 1% AXIAL
CMF654K2200FKRE
RES 4.22K OHM 1W 1% AXIAL CMF654K2200FKRE
RES 4.22Kohm 1W 1% AXIAL

RES 4.22Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654K2200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654K2200FKRE-ND
Through Hole Resistors CMF654K2200FKRE-ND
4.22 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654K2200FKRE CMF654K2200FKRE-ND
Product Name RES 4.22K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details