Vishay Intertechnology, Inc. Vishay/DaleRES 49.9 OHM 1% 50PPM 1W CMF6549R900FHEB

Description
Vishay/DaleRES 49.9ohm 1% 50PPM 1W
Request a Quote Datasheet
Description
Vishay/DaleRES 49.9ohm 1% 50PPM 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 49.9 OHM 1% 50PPM 1W - CMF6549R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 49.9 OHM 1% 50PPM 1W
CMF6549R900FHEB
Vishay/DaleRES 49.9 OHM 1% 50PPM 1W CMF6549R900FHEB
Vishay/DaleRES 49.9ohm 1% 50PPM 1W

Vishay/DaleRES 49.9ohm 1% 50PPM 1W

Supplier's Site
Through Hole Resistors - CMF6549R900FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6549R900FHEB-ND
Through Hole Resistors CMF6549R900FHEB-ND
49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6549R900FHEB CMF6549R900FHEB-ND
Product Name Vishay/DaleRES 49.9 OHM 1% 50PPM 1W Through Hole Resistors
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details