Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6549R900FHEA

Description
Vishay/DaleMetal Film Resistors - Through Hole 49.9ohm 1% 50PPM 3/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 49.9ohm 1% 50PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6549R900FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6549R900FHEA
Vishay/DaleMetal Film Resistors - CMF6549R900FHEA
Vishay/DaleMetal Film Resistors - Through Hole 49.9ohm 1% 50PPM 3/4W

Vishay/DaleMetal Film Resistors - Through Hole 49.9ohm 1% 50PPM 3/4W

Supplier's Site
Through Hole Resistors - CMF6549R900FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6549R900FHEA-ND
Through Hole Resistors CMF6549R900FHEA-ND
49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6549R900FHEA CMF6549R900FHEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details