Vishay Intertechnology, Inc. RES 49.9 OHM 1W 0.1% AXIAL CMF6549R900BHEK

Description
RES 49.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 0.1% AXIAL - CMF6549R900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 0.1% AXIAL
CMF6549R900BHEK
RES 49.9 OHM 1W 0.1% AXIAL CMF6549R900BHEK
RES 49.9ohm 1W 0.1% AXIAL

RES 49.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6549R900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6549R900BHEK-ND
Through Hole Resistors CMF6549R900BHEK-ND
49.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6549R900BHEK CMF6549R900BHEK-ND
Product Name RES 49.9 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers