Vishay Intertechnology, Inc. Metal Film Resistors - CMF65499R00FLEA

Description
Metal Film Resistors - Through Hole CMF-65 499 1% T-0 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-65 499 1% T-0 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65499R00FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65499R00FLEA
Metal Film Resistors - CMF65499R00FLEA
Metal Film Resistors - Through Hole CMF-65 499 1% T-0 EA e3

Metal Film Resistors - Through Hole CMF-65 499 1% T-0 EA e3

Supplier's Site
Through Hole Resistors - CMF65499R00FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65499R00FLEA-ND
Through Hole Resistors CMF65499R00FLEA-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65499R00FLEA CMF65499R00FLEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details