Vishay Intertechnology, Inc. RES 499 OHM 1W 1% AXIAL CMF65499R00FKR670

Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% AXIAL - CMF65499R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% AXIAL
CMF65499R00FKR670
RES 499 OHM 1W 1% AXIAL CMF65499R00FKR670
RES 499ohm 1W 1% AXIAL

RES 499ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65499R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65499R00FKR670-ND
Through Hole Resistors CMF65499R00FKR670-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65499R00FKR670 CMF65499R00FKR670-ND
Product Name RES 499 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details