Vishay Intertechnology, Inc. Through Hole Resistors CMF65499R00FKBF

Description
499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65499R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65499R00FKBF-ND
Through Hole Resistors CMF65499R00FKBF-ND
499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF65499R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65499R00FKBF
Metal Film Resistors - CMF65499R00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 11J4073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
11J4073
Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 11J4073
Resistor,Metal Film,499Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,499Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65499R00FKBF-ND CMF65499R00FKBF 11J4073
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,499Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details