Vishay Intertechnology, Inc. RES 499K OHM 1W 1% AXIAL CMF65499K00FKRE

Description
RES 499Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1W 1% AXIAL - CMF65499K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1W 1% AXIAL
CMF65499K00FKRE
RES 499K OHM 1W 1% AXIAL CMF65499K00FKRE
RES 499Kohm 1W 1% AXIAL

RES 499Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65499K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65499K00FKRE-ND
Through Hole Resistors CMF65499K00FKRE-ND
499 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65499K00FKRE CMF65499K00FKRE-ND
Product Name RES 499K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details