Vishay Intertechnology, Inc. Metal Film Resistors - CMF65499K00FKEK

Description
Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 3/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 3/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65499K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65499K00FKEK
Metal Film Resistors - CMF65499K00FKEK
Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 3/4W

Metal Film Resistors - Through Hole 499Kohm 1% 100PPM 3/4W

Supplier's Site
Through Hole Resistors - 541-CMF65499K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF65499K00FKEK-ND
Through Hole Resistors 541-CMF65499K00FKEK-ND
499 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65499K00FKEK 541-CMF65499K00FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details