Vishay Intertechnology, Inc. Metal Film Resistors - CMF65499K00FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65499K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65499K00FKBF
Metal Film Resistors - CMF65499K00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF65499K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65499K00FKBF-ND
Through Hole Resistors CMF65499K00FKBF-ND
499 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 26C1646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
26C1646
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 26C1646
Resistor,Metal Film,4.99MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.99MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65499K00FKBF CMF65499K00FKBF-ND 26C1646
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details