Vishay Intertechnology, Inc. RES 495K OHM 1W .1% AXIAL CMF65495K00BHEB

Description
RES 495Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 495Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 495K OHM 1W .1% AXIAL - CMF65495K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 495K OHM 1W .1% AXIAL
CMF65495K00BHEB
RES 495K OHM 1W .1% AXIAL CMF65495K00BHEB
RES 495Kohm 1W .1% AXIAL

RES 495Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65495K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65495K00BHEB-ND
Through Hole Resistors CMF65495K00BHEB-ND
495 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

495 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65495K00BHEB CMF65495K00BHEB-ND
Product Name RES 495K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 495000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers