Vishay Intertechnology, Inc. RES 48.7K OHM 1W 1% AXIAL CMF6548K700FKRE11

Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1W 1% AXIAL - CMF6548K700FKRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1W 1% AXIAL
CMF6548K700FKRE11
RES 48.7K OHM 1W 1% AXIAL CMF6548K700FKRE11
RES 48.7Kohm 1W 1% AXIAL

RES 48.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6548K700FKRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6548K700FKRE11-ND
Through Hole Resistors CMF6548K700FKRE11-ND
48.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6548K700FKRE11 CMF6548K700FKRE11-ND
Product Name RES 48.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details