Vishay Intertechnology, Inc. RES 48.7K OHM 1W 1% AXIAL CMF6548K700FKEB11

Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1W 1% AXIAL - CMF6548K700FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1W 1% AXIAL
CMF6548K700FKEB11
RES 48.7K OHM 1W 1% AXIAL CMF6548K700FKEB11
RES 48.7Kohm 1W 1% AXIAL

RES 48.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6548K700FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6548K700FKEB11-ND
Through Hole Resistors CMF6548K700FKEB11-ND
48.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6548K700FKEB11 CMF6548K700FKEB11-ND
Product Name RES 48.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details