Vishay Intertechnology, Inc. Through Hole Resistors CMF6547R500FKEB

Description
47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6547R500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6547R500FKEB-ND
Through Hole Resistors CMF6547R500FKEB-ND
47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5 OHM 1W 1% AXIAL - CMF6547R500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% AXIAL
CMF6547R500FKEB
RES 47.5 OHM 1W 1% AXIAL CMF6547R500FKEB
RES 47.5ohm 1W 1% AXIAL

RES 47.5ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6547R500FKEB-ND CMF6547R500FKEB
Product Name Through Hole Resistors RES 47.5 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details