Vishay Intertechnology, Inc. RES 47.5K OHM 1W 1% AXIAL CMF6547K500FKEK

Description
RES 47.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1W 1% AXIAL - CMF6547K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1W 1% AXIAL
CMF6547K500FKEK
RES 47.5K OHM 1W 1% AXIAL CMF6547K500FKEK
RES 47.5Kohm 1W 1% AXIAL

RES 47.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6547K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6547K500FKEK-ND
Through Hole Resistors CMF6547K500FKEK-ND
47.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6547K500FKEK CMF6547K500FKEK-ND
Product Name RES 47.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers