Vishay Intertechnology, Inc. RES 47.5K OHM 1W 1% AXIAL CMF6547K500FKBF

Description
RES 47.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1W 1% AXIAL - CMF6547K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1W 1% AXIAL
CMF6547K500FKBF
RES 47.5K OHM 1W 1% AXIAL CMF6547K500FKBF
RES 47.5Kohm 1W 1% AXIAL

RES 47.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6547K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6547K500FKBF-ND
Through Hole Resistors CMF6547K500FKBF-ND
47.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6547K500FKBF CMF6547K500FKBF-ND
Product Name RES 47.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details