Vishay Intertechnology, Inc. RES 47K OHM 1W 5% AXIAL CMF6547K000JKEA

Description
RES 47Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 5% AXIAL - CMF6547K000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 5% AXIAL
CMF6547K000JKEA
RES 47K OHM 1W 5% AXIAL CMF6547K000JKEA
RES 47Kohm 1W 5% AXIAL

RES 47Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6547K000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6547K000JKEA-ND
Through Hole Resistors CMF6547K000JKEA-ND
47 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6547K000JKEA CMF6547K000JKEA-ND
Product Name RES 47K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers