Vishay Intertechnology, Inc. RES 475K OHM 1W 1% AXIAL CMF65475K00FHBF

Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 1% AXIAL - CMF65475K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 1% AXIAL
CMF65475K00FHBF
RES 475K OHM 1W 1% AXIAL CMF65475K00FHBF
RES 475Kohm 1W 1% AXIAL

RES 475Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65475K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65475K00FHBF-ND
Through Hole Resistors CMF65475K00FHBF-ND
475 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65475K00FHBF CMF65475K00FHBF-ND
Product Name RES 475K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers