Vishay Intertechnology, Inc. RES 475K OHM 1W 0.1% AXIAL CMF65475K00BHR6

Description
RES 475Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 0.1% AXIAL - CMF65475K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 0.1% AXIAL
CMF65475K00BHR6
RES 475K OHM 1W 0.1% AXIAL CMF65475K00BHR6
RES 475Kohm 1W 0.1% AXIAL

RES 475Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65475K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65475K00BHR6-ND
Through Hole Resistors CMF65475K00BHR6-ND
475 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65475K00BHR6 CMF65475K00BHR6-ND
Product Name RES 475K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details