Vishay Intertechnology, Inc. Through Hole Resistors CMF65470K00DEEB

Description
470 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65470K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65470K00DEEB-ND
Through Hole Resistors CMF65470K00DEEB-ND
470 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470K OHM 1W 0.5% AXIAL - CMF65470K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 0.5% AXIAL
CMF65470K00DEEB
RES 470K OHM 1W 0.5% AXIAL CMF65470K00DEEB
RES 470Kohm 1W 0.5% AXIAL

RES 470Kohm 1W 0.5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65470K00DEEB-ND CMF65470K00DEEB
Product Name Through Hole Resistors RES 470K OHM 1W 0.5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details