Vishay Intertechnology, Inc. RES 464 OHM 1W 0.5% AXIAL CMF65464R00DHBF

Description
RES 464ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1W 0.5% AXIAL - CMF65464R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 0.5% AXIAL
CMF65464R00DHBF
RES 464 OHM 1W 0.5% AXIAL CMF65464R00DHBF
RES 464ohm 1W 0.5% AXIAL

RES 464ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65464R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65464R00DHBF-ND
Through Hole Resistors CMF65464R00DHBF-ND
464 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65464R00DHBF CMF65464R00DHBF-ND
Product Name RES 464 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details