Vishay Intertechnology, Inc. RES 45.3K OHM 1W 1% AXIAL CMF6545K300FKRE70

Description
RES 45.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1W 1% AXIAL - CMF6545K300FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1W 1% AXIAL
CMF6545K300FKRE70
RES 45.3K OHM 1W 1% AXIAL CMF6545K300FKRE70
RES 45.3Kohm 1W 1% AXIAL

RES 45.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6545K300FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6545K300FKRE70-ND
Through Hole Resistors CMF6545K300FKRE70-ND
45.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6545K300FKRE70 CMF6545K300FKRE70-ND
Product Name RES 45.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details