Vishay Intertechnology, Inc. RES 45.3K OHM 1W 1% AXIAL CMF6545K300FKEA70

Description
RES 45.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1W 1% AXIAL - CMF6545K300FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1W 1% AXIAL
CMF6545K300FKEA70
RES 45.3K OHM 1W 1% AXIAL CMF6545K300FKEA70
RES 45.3Kohm 1W 1% AXIAL

RES 45.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6545K300FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6545K300FKEA70-ND
Through Hole Resistors CMF6545K300FKEA70-ND
45.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6545K300FKEA70 CMF6545K300FKEA70-ND
Product Name RES 45.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details