Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6545K300FKEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 45.3K 1% T-1 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 45.3K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6545K300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6545K300FKEA
Vishay/DaleMetal Film Resistors - CMF6545K300FKEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 45.3K 1% T-1 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-65 45.3K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF6545K300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6545K300FKEA-ND
Through Hole Resistors CMF6545K300FKEA-ND
45.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6545K300FKEA CMF6545K300FKEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details