Vishay Intertechnology, Inc. RES 459K OHM 1W 0.1% AXIAL CMF65459K00BEEA

Description
RES 459Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 459Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459K OHM 1W 0.1% AXIAL - CMF65459K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459K OHM 1W 0.1% AXIAL
CMF65459K00BEEA
RES 459K OHM 1W 0.1% AXIAL CMF65459K00BEEA
RES 459Kohm 1W 0.1% AXIAL

RES 459Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65459K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65459K00BEEA-ND
Through Hole Resistors CMF65459K00BEEA-ND
459 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

459 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65459K00BEEA CMF65459K00BEEA-ND
Product Name RES 459K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 459000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers