Vishay Intertechnology, Inc. RES 453 OHM 1W 1% AXIAL CMF65453R00FKEK

Description
RES 453ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1W 1% AXIAL - CMF65453R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% AXIAL
CMF65453R00FKEK
RES 453 OHM 1W 1% AXIAL CMF65453R00FKEK
RES 453ohm 1W 1% AXIAL

RES 453ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65453R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65453R00FKEK-ND
Through Hole Resistors CMF65453R00FKEK-ND
453 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65453R00FKEK CMF65453R00FKEK-ND
Product Name RES 453 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details