Vishay Intertechnology, Inc. Through Hole Resistors CMF65453R00DHEK

Description
453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65453R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65453R00DHEK-ND
Through Hole Resistors CMF65453R00DHEK-ND
453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1052472-CMF65453R00DHEK
Resistors - Through Hole Resistors 1052472-CMF65453R00DHEK
Win Source Part Number: 1052472-CMF65453R00D HEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 1.5W Composition: Metal Film Number of Terminations: 2 Resistance: 453 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) Alternative Parts (Cross-Reference): 8-1879639-1; CMF55422R00DHR6; RN50C4700DRE6; CMF55475R00DHR6; CMF55432R00DHR6; CMF50453R00FHEB; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF65

Win Source Part Number: 1052472-CMF65453R00DHEK
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1.5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 453 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Alternative Parts (Cross-Reference): 8-1879639-1; CMF55422R00DHR6; RN50C4700DRE6; CMF55475R00DHR6; CMF55432R00DHR6; CMF50453R00FHEB;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF65

Buy Now Datasheet
RES 453 OHM 1W 0.5% AXIAL - CMF65453R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 0.5% AXIAL
CMF65453R00DHEK
RES 453 OHM 1W 0.5% AXIAL CMF65453R00DHEK
RES 453ohm 1W 0.5% AXIAL

RES 453ohm 1W 0.5% AXIAL

Supplier's Site
453 OHM 1.5W Resistor - 53-CMF65453R00DHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
453 OHM 1.5W Resistor
53-CMF65453R00DHEK
453 OHM 1.5W Resistor 53-CMF65453R00DHEK
RES 453 OHM 1.5W 0.5% AXIAL Product overview: CMF65453R00DHEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF65453R00DHEK can be used for catalog matching and distributor lookup.

RES 453 OHM 1.5W 0.5% AXIAL Product overview: CMF65453R00DHEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 OHM, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF65453R00DHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CMF65453R00DHEK-ND 1052472-CMF65453R00DHEK CMF65453R00DHEK 53-CMF65453R00DHEK
Product Name Through Hole Resistors Resistors - Through Hole Resistors RES 453 OHM 1W 0.5% AXIAL 453 OHM 1.5W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details