Vishay Intertechnology, Inc. RES 453 OHM 1W 0.5% AXIAL CMF65453R00DHBF

Description
RES 453ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1W 0.5% AXIAL - CMF65453R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 0.5% AXIAL
CMF65453R00DHBF
RES 453 OHM 1W 0.5% AXIAL CMF65453R00DHBF
RES 453ohm 1W 0.5% AXIAL

RES 453ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65453R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65453R00DHBF-ND
Through Hole Resistors CMF65453R00DHBF-ND
453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65453R00DHBF CMF65453R00DHBF-ND
Product Name RES 453 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details