Vishay Intertechnology, Inc. RES 453K OHM 1W 1% AXIAL CMF65453K00FKEB11

Description
RES 453Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1W 1% AXIAL - CMF65453K00FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1W 1% AXIAL
CMF65453K00FKEB11
RES 453K OHM 1W 1% AXIAL CMF65453K00FKEB11
RES 453Kohm 1W 1% AXIAL

RES 453Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65453K00FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65453K00FKEB11-ND
Through Hole Resistors CMF65453K00FKEB11-ND
453 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65453K00FKEB11 CMF65453K00FKEB11-ND
Product Name RES 453K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details