Vishay Intertechnology, Inc. RES 450 OHM 1W .1% AXIAL CMF65450R00BER6

Description
RES 450ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 450ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 1W .1% AXIAL - CMF65450R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 1W .1% AXIAL
CMF65450R00BER6
RES 450 OHM 1W .1% AXIAL CMF65450R00BER6
RES 450ohm 1W .1% AXIAL

RES 450ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65450R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65450R00BER6-ND
Through Hole Resistors CMF65450R00BER6-ND
450 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

450 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65450R00BER6 CMF65450R00BER6-ND
Product Name RES 450 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details