Vishay Intertechnology, Inc. RES 448 OHM 1W 1% AXIAL CMF65448R00FKEK

Description
RES 448ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 448ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 1W 1% AXIAL - CMF65448R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 1W 1% AXIAL
CMF65448R00FKEK
RES 448 OHM 1W 1% AXIAL CMF65448R00FKEK
RES 448ohm 1W 1% AXIAL

RES 448ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65448R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65448R00FKEK-ND
Through Hole Resistors CMF65448R00FKEK-ND
448 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

448 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65448R00FKEK CMF65448R00FKEK-ND
Product Name RES 448 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details