Vishay Intertechnology, Inc. RES 448 OHM 1W 0.5% AXIAL CMF65448R00DHEB

Description
RES 448ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 448ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 1W 0.5% AXIAL - CMF65448R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 1W 0.5% AXIAL
CMF65448R00DHEB
RES 448 OHM 1W 0.5% AXIAL CMF65448R00DHEB
RES 448ohm 1W 0.5% AXIAL

RES 448ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65448R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65448R00DHEB-ND
Through Hole Resistors CMF65448R00DHEB-ND
448 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

448 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65448R00DHEB CMF65448R00DHEB-ND
Product Name RES 448 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers