Vishay Intertechnology, Inc. RES 448 OHM 1W 0.5% AXIAL CMF65448R00DHBF

Description
RES 448ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 448ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 1W 0.5% AXIAL - CMF65448R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 1W 0.5% AXIAL
CMF65448R00DHBF
RES 448 OHM 1W 0.5% AXIAL CMF65448R00DHBF
RES 448ohm 1W 0.5% AXIAL

RES 448ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65448R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65448R00DHBF-ND
Through Hole Resistors CMF65448R00DHBF-ND
448 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

448 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65448R00DHBF CMF65448R00DHBF-ND
Product Name RES 448 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details